Taiyo Yuden Co., Ltd. Ceramic Capacitors UMK105CH271JVHF

Description
270pF ±5% 50V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet
Description
270pF ±5% 50V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-5078-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5078-6-ND
Ceramic Capacitors 587-5078-6-ND
270pF ±5% 50V Ceramic Capacitor CH 0402 (1005 Metric)

270pF ±5% 50V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5078-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5078-2-ND
Ceramic Capacitors 587-5078-2-ND
270pF ±5% 50V Ceramic Capacitor CH 0402 (1005 Metric)

270pF ±5% 50V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5078-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5078-1-ND
Ceramic Capacitors 587-5078-1-ND
270pF ±5% 50V Ceramic Capacitor CH 0402 (1005 Metric)

270pF ±5% 50V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 587-5078-6-ND 587-5078-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - M15G220J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details