Taiyo Yuden Co., Ltd. Ceramic Capacitors UMK105CH090DVHF

Description
9pF ±0.5pF 50V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet
Description
9pF ±0.5pF 50V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-5063-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5063-2-ND
Ceramic Capacitors 587-5063-2-ND
9pF ±0.5pF 50V Ceramic Capacitor CH 0402 (1005 Metric)

9pF ±0.5pF 50V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5063-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5063-1-ND
Ceramic Capacitors 587-5063-1-ND
9pF ±0.5pF 50V Ceramic Capacitor CH 0402 (1005 Metric)

9pF ±0.5pF 50V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-5063-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5063-6-ND
Ceramic Capacitors 587-5063-6-ND
9pF ±0.5pF 50V Ceramic Capacitor CH 0402 (1005 Metric)

9pF ±0.5pF 50V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 587-5063-2-ND 587-5063-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 105SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers