Taiyo Yuden Co., Ltd. Ceramic Capacitors UMK105B7472KV-F

Description
4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-2237-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-2237-1-ND
Ceramic Capacitors 587-2237-1-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-2237-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-2237-6-ND
Ceramic Capacitors 587-2237-6-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-2237-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-2237-2-ND
Ceramic Capacitors 587-2237-2-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
UMK105B7472KV-F
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT UMK105B7472KV-F
50V 4.7nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
 - 1034082 - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Capacitance = 4.7nF Voltage = 50V dc Package/Case = 0402 (1005M) Mounting Type = Surface Mount Dielectric = X7R Tolerance = ±10% Dimensions = 1 x 0.5 x 0.5mm Length = 1mm Depth = 0.5mm Height = 0.5mm

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability.
Capacitance = 4.7nF
Voltage = 50V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 1 x 0.5 x 0.5mm
Length = 1mm
Depth = 0.5mm
Height = 0.5mm

Supplier's Site
 - 1034082P - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Capacitance = 4.7nF Voltage = 50V dc Package/Case = 0402 (1005M) Mounting Type = Surface Mount Dielectric = X7R Tolerance = ±10% Dimensions = 1 x 0.5 x 0.5mm Length = 1mm Depth = 0.5mm Height = 0.5mm Delivery on production packaging - Reel. This product is non-returnable.

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability.
Capacitance = 4.7nF
Voltage = 50V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 1 x 0.5 x 0.5mm
Length = 1mm
Depth = 0.5mm
Height = 0.5mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0402; Capacitance Taiyo Yuden - 84R9152 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0402; Capacitance Taiyo Yuden
84R9152
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0402; Capacitance Taiyo Yuden 84R9152
CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0402; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0402; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 4700Pf, 50V, X7R, 10%, 0402; Capacitance Taiyo Yuden - 05R8310 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 50V, X7R, 10%, 0402; Capacitance Taiyo Yuden
05R8310
Capacitor Ceramic 4700Pf, 50V, X7R, 10%, 0402; Capacitance Taiyo Yuden 05R8310
CAPACITOR CERAMIC 4700PF, 50V, X7R, 10%, 0402; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Width:0.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF, 50V, X7R, 10%, 0402; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 587-2237-1-ND 587-2237-6-ND UMK105B7472KV-F 1034082 84R9152
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0402; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Hybrid Capacitor - TDD - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Hybrid Electrolytic-Electrochemical
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Motor Run Capacitor - CAP-3/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
SMD Multi-Layer Ceramic Capacitor, High Q - Porcelain (AH) - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications High Voltage Capacitor; RF / Microwave; Bypass
View Details