Taiyo Yuden Co., Ltd. Ceramic Capacitors UMK105ABJ474KV-F

Description
0.47µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-3497-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3497-2-ND
Ceramic Capacitors 587-3497-2-ND
0.47µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-3497-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3497-6-ND
Ceramic Capacitors 587-3497-6-ND
0.47µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-3497-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-3497-1-ND
Ceramic Capacitors 587-3497-1-ND
0.47µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - UMK105ABJ474KV-F - 801363-UMK105ABJ474KV-F - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - UMK105ABJ474KV-F
801363-UMK105ABJ474KV-F
Ceramic Capacitors - UMK105ABJ474KV-F 801363-UMK105ABJ474KV-F
Manufacturer: Taiyo Yuden Win Source Part Number: 801363-UMK105ABJ474K V-F Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.47μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.024" (0.60mm) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Taiyo Yuden
Win Source Part Number: 801363-UMK105ABJ474KV-F
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.47μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.024" (0.60mm)
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
UMK105ABJ474KV-F
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT UMK105ABJ474KV-F
50V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
 - 1034093P - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Capacitance = 470nF Voltage = 50V dc Package/Case = 0402 (1005M) Dielectric = X5R Tolerance = ±10% Dimensions = 1 x 0.5 x 0.5mm Length = 1mm Depth = 0.5mm Height = 0.5mm Series = M Delivery on production packaging - Reel. This product is non-returnable.

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability.
Capacitance = 470nF
Voltage = 50V dc
Package/Case = 0402 (1005M)
Dielectric = X5R
Tolerance = ±10%
Dimensions = 1 x 0.5 x 0.5mm
Length = 1mm
Depth = 0.5mm
Height = 0.5mm
Series = M
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1034093 - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Capacitance = 470nF Voltage = 50V dc Package/Case = 0402 (1005M) Dielectric = X5R Tolerance = ±10% Dimensions = 1 x 0.5 x 0.5mm Length = 1mm Depth = 0.5mm Height = 0.5mm Series = M

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors offer a high rated voltage while maintaining a small case size. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. This series offers excellent noise absorption characteristics and low ESR (equivalent series resistance). The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability.
Capacitance = 470nF
Voltage = 50V dc
Package/Case = 0402 (1005M)
Dielectric = X5R
Tolerance = ±10%
Dimensions = 1 x 0.5 x 0.5mm
Length = 1mm
Depth = 0.5mm
Height = 0.5mm
Series = M

Supplier's Site
Cap, 0.47Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden - 68X1732 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden
68X1732
Cap, 0.47Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden 68X1732
CAP, 0.47UF, 50V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, 0.47UF, 50V, MLCC, 0402; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 587-3497-2-ND 587-3497-6-ND 801363-UMK105ABJ474KV-F UMK105ABJ474KV-F 1034093P 68X1732
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - UMK105ABJ474KV-F Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.47Uf, 50V, Mlcc, 0402; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Double Layer Capacitor - Capattery - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Motor Run Capacitor - CAP-15/7.5/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
SMD Multi-Layer Ceramic Capacitor, High Q - Porcelain (AH) - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications High Voltage Capacitor; RF / Microwave; Bypass
View Details