Taiyo Yuden Co., Ltd. Automotive SMD 4.7uF 50V Capacitor UMJ316BC7475MLHTE

Description
Cap Ceramic 4.7uF 50V X7S 20% Pad SMD 1206 Soft Termination 125°C Low ESR Automotive T/R Product overview: UMJ316BC7475MLHTE from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UMJ316BC7475MLHTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 4.7uF 50V X7S 20% Pad SMD 1206 Soft Termination 125°C Low ESR Automotive T/R Product overview: UMJ316BC7475MLHTE from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UMJ316BC7475MLHTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 4.7uF 50V Capacitor
60-UMJ316BC7475MLHTE
Automotive SMD 4.7uF 50V Capacitor 60-UMJ316BC7475MLHTE
Cap Ceramic 4.7uF 50V X7S 20% Pad SMD 1206 Soft Termination 125°C Low ESR Automotive T/R Product overview: UMJ316BC7475MLHTE from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UMJ316BC7475MLHTE can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7uF 50V X7S 20% Pad SMD 1206 Soft Termination 125°C Low ESR Automotive T/R Product overview: UMJ316BC7475MLHTE from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UMJ316BC7475MLHTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 587-4952-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4952-1-ND
Ceramic Capacitors 587-4952-1-ND
4.7µF ±20% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-4952-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4952-2-ND
Ceramic Capacitors 587-4952-2-ND
4.7µF ±20% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-4952-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4952-6-ND
Ceramic Capacitors 587-4952-6-ND
4.7µF ±20% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Taiyo Yuden Category: Capacitors Ceramic Capacitors Series: M Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Not For New Designs Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7S Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Taiyo Yuden
Category: Capacitors Ceramic Capacitors
Series: M
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Not For New Designs
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7S
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Ceramic Capacitors - UMJ316BC7475MLHTE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
UMJ316BC7475MLHTE
Ceramic Capacitors UMJ316BC7475MLHTE
CAP CER 4.7UF 50V X7S 1206

CAP CER 4.7UF 50V X7S 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-UMJ316BC7475MLHTE 587-4952-1-ND 587-4952-6-ND UMJ316BC7475MLHTE
Product Name Automotive SMD 4.7uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E6 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details