1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 1UF 50V X7R 1210
CAP CER 1UF 50V X7R 1210
CAP, AEC-Q200, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes
CAP, AEC-Q200, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 587-6485-6-ND | 587-6485-1-ND | UMF325B7105KNHT | UMF325B7105KNHT | 41AH7332 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1210; Capacitance Taiyo Yuden |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive; Automotive, SMPS Filtering | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |