Taiyo Yuden Co., Ltd. Ceramic Capacitors TVS042CG5R9CC-W

Description
5.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
5.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - TVS042CG5R9CC-W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
TVS042CG5R9CC-W-ND
Ceramic Capacitors TVS042CG5R9CC-W-ND
5.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

5.9pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - TVS042CG5R9CC-W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
TVS042CG5R9CC-W
Ceramic Capacitors TVS042CG5R9CC-W
CAP CER 5.9PF 25V C0G/NP0 01005

CAP CER 5.9PF 25V C0G/NP0 01005

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - TVS042CG5R9CC-W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
TVS042CG5R9CC-W
Capacitors - Ceramic Capacitors TVS042CG5R9CC-W
CAP CER 5.9PF 25V C0G/NP0 01005

CAP CER 5.9PF 25V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVS042CG5R9CC-W-ND TVS042CG5R9CC-W TVS042CG5R9CC-W
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1248413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details