Taiyo Yuden Co., Ltd. RF Filters TSB1N15H2G45NS024T

Description
RF FILTER BAND PASS 2.45GHZ 0402
Request a Quote Datasheet
Description
RF FILTER BAND PASS 2.45GHZ 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 587-TSB1N15H2G45NS024TTR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 2.45GHZ 0402

RF FILTER BAND PASS 2.45GHZ 0402

Buy Now Datasheet
RF FILTER BAND PASS 2.45GHZ 0402

RF FILTER BAND PASS 2.45GHZ 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 587-TSB1N15H2G45NS024TTR-ND TSB1N15H2G45NS024T
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 2450 MHz 2450 MHz
Bandwidth 100000 kHz 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

DC-2000MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2000)-01S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2000 MHz
Insertion Loss 1 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Passive GaAs MMIC 17.8 - 22 GHz Bandpass Filter - MFBP-00065CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17840 to 21980 MHz
View Details
Band Pass Filter - 5o2665350 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 to 7000 MHz
View Details