Taiyo Yuden Co., Ltd. Ceramic Capacitors TMK316BJ475MLHT

Description
4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-TMK316BJ475MLHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-TMK316BJ475MLHTTR-ND
Ceramic Capacitors 587-TMK316BJ475MLHTTR-ND
4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-TMK316BJ475MLHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-TMK316BJ475MLHTCT-ND
Ceramic Capacitors 587-TMK316BJ475MLHTCT-ND
4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-TMK316BJ475MLHTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-TMK316BJ475MLHTDKR-ND
Ceramic Capacitors 587-TMK316BJ475MLHTDKR-ND
4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 587-TMK316BJ475MLHTTR-ND 587-TMK316BJ475MLHTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers