10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 10µF
Voltage = 25V dc
Package/Case = 0805
Dielectric = X5R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 0.85mm
Length = 2mm
Depth = 1.25mm
Height = 0.85mm
Series = M
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 10µF
Voltage = 25V dc
Package/Case = 0805
Dielectric = X5R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 0.85mm
Length = 2mm
Depth = 1.25mm
Height = 0.85mm
Series = M
Delivery on production packaging - Reel. This product is non-returnable.
DigiKey | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 587-6024-2-ND | 587-6024-6-ND | 1034144 |
Product Name | Ceramic Capacitors | Ceramic Capacitors | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; X5R |
Capacitance Range | 10 microF | 10 microF | 10 microF |
Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |