Taiyo Yuden Co., Ltd. Ceramic Capacitors TMK021CG4R6BK5W

Description
4.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)
Request a Quote Datasheet
Description
4.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-4790-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4790-2-ND
Ceramic Capacitors 587-4790-2-ND
4.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

4.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - TMK021CG4R6BK5W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
TMK021CG4R6BK5W
Capacitors - Ceramic Capacitors TMK021CG4R6BK5W
CAP CER 4.6PF 25V C0G/NP0 008004

CAP CER 4.6PF 25V C0G/NP0 008004

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 587-4790-2-ND TMK021CG4R6BK5W
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers