Taiyo Yuden Co., Ltd. Ceramic Capacitors TMK021CG100BK5W

Description
10pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)
Request a Quote Datasheet
Description
10pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-4844-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4844-2-ND
Ceramic Capacitors 587-4844-2-ND
10pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

10pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-4844-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-4844-1-ND
Ceramic Capacitors 587-4844-1-ND
10pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

10pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - TMK021CG100BK5W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
TMK021CG100BK5W
Capacitors - Ceramic Capacitors TMK021CG100BK5W
CAP CER 10PF 25V C0G/NP0 008004

CAP CER 10PF 25V C0G/NP0 008004

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 587-4844-2-ND TMK021CG100BK5W
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers