Taiyo Yuden Co., Ltd. Ceramic Capacitors TMK021CG0R5BK-W

Description
0.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-TMK021CG0R5BK-WCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-TMK021CG0R5BK-WCT-ND
Ceramic Capacitors 587-TMK021CG0R5BK-WCT-ND
0.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

0.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-TMK021CG0R5BK-WTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-TMK021CG0R5BK-WTR-ND
Ceramic Capacitors 587-TMK021CG0R5BK-WTR-ND
0.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

0.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 008004 (0201 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 587-TMK021CG0R5BK-WCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers