Taiyo Yuden Co., Ltd. Ceramic Capacitors TMF316B7474KLHT

Description
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-6499-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6499-2-ND
Ceramic Capacitors 587-6499-2-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1380095-TMF316B7474KLHT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1380095-TMF316B7474KLHT
Capacitors - Ceramic Capacitors 1380095-TMF316B7474KLHT
Win Source Part Number: 1380095-TMF316B7474K LHT Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: M Package: Tape & Reel Product Status: Not For New Designs Package / Case: 1206 (3216 Metric) Base Product Number: TMF316B Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive, SMPS Filtering Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm)

Win Source Part Number: 1380095-TMF316B7474KLHT
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiyo Yuden
Series: M
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 1206 (3216 Metric)
Base Product Number: TMF316B
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 25V
Ratings: AEC-Q200
Applications: Automotive, SMPS Filtering
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)

Buy Now Datasheet
Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH7220 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH7220
Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH7220
CAP, AEC-Q200, 0.47UF, 25V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.47UF, 25V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden - 41AH7219 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden
41AH7219
Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden 41AH7219
CAP, AEC-Q200, 0.47UF, 25V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.47UF, 25V, MLCC, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - TMF316B7474KLHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
TMF316B7474KLHT
Capacitors - Ceramic Capacitors TMF316B7474KLHT
CAP CER 0.47UF 25V X7R 1206

CAP CER 0.47UF 25V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-6499-2-ND 1380095-TMF316B7474KLHT 41AH7220 TMF316B7474KLHT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, SMPS Filtering
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers