Cap Ceramic 0.1uF 25V X7R 20% Pad SMD 1206 125°C Low ESR Automotive T/R Product overview: TMF316B7104MLHT from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-TMF316B7104MLHT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380089-TMF316B7104M
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiyo Yuden
Series: M
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 1206 (3216 Metric)
Base Product Number: TMF316B
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 25V
Ratings: AEC-Q200
Applications: Automotive, SMPS Filtering
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
0.1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, AEC-Q200, 0.1UF, 25V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes
CAP, AEC-Q200, 0.1UF, 25V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:3.2mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-TMF316B7104MLHT | 1380089-TMF316B7104MLHT | 587-TMF316B7104MLHTTR-ND | 41AH7206 |
| Product Name | Automotive SMD 0.1uF 25V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 1206; Capacitance Taiyo Yuden |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 100000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |