Taiyo Yuden Co., Ltd. Ceramic Capacitors TMF212B7105MGHT

Description
1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-TMF212B7105MGHTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-TMF212B7105MGHTDKR-ND
Ceramic Capacitors 587-TMF212B7105MGHTDKR-ND
1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-TMF212B7105MGHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-TMF212B7105MGHTTR-ND
Ceramic Capacitors 587-TMF212B7105MGHTTR-ND
1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-TMF212B7105MGHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-TMF212B7105MGHTCT-ND
Ceramic Capacitors 587-TMF212B7105MGHTCT-ND
1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805; Capacitance Taiyo Yuden - 41AH7182 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805; Capacitance Taiyo Yuden
41AH7182
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805; Capacitance Taiyo Yuden 41AH7182
CAP, AEC-Q200, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805; Capacitance Taiyo Yuden - 41AH7181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805; Capacitance Taiyo Yuden
41AH7181
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805; Capacitance Taiyo Yuden 41AH7181
CAP, AEC-Q200, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:M Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 587-TMF212B7105MGHTDKR-ND 587-TMF212B7105MGHTTR-ND 41AH7182
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details