Taiyo Yuden Co., Ltd. Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R680K295H5Q TBPS1R680K295H5Q

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 212611-TBPS1R680K295 H5Q Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68 Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 2934K B25/85: 2950K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 63mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 212611-TBPS1R680K295 H5Q Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68 Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 2934K B25/85: 2950K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 63mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R680K295H5Q - 212611-TBPS1R680K295H5Q - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R680K295H5Q
212611-TBPS1R680K295H5Q
Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R680K295H5Q 212611-TBPS1R680K295H5Q
Manufacturer: Taiyo Yuden Win Source Part Number: 212611-TBPS1R680K295 H5Q Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 68 Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 2934K B25/85: 2950K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 63mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Taiyo Yuden
Win Source Part Number: 212611-TBPS1R680K295H5Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 68
Resistance Tolerance: ±10%
B Value Tolerance: ±3%
B25/50: 2934K
B25/85: 2950K
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 63mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 212611-TBPS1R680K295H5Q
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - TBPS1R680K295H5Q
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA - 877231-LM26CIM5X-PHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 2.7 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Line sensors, For spectrophotometry - S10121-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details