0.1µF ±20% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.1UF 250V X7R 1206
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | QMK316B7104MLHT-ND | QMK316B7104MLHT |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Voltage Capacitor; Automotive | Automotive; Automotive, SMPS Filtering |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |