This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 220µF
Voltage = 2.5V dc
Package/Case = 1206
Dielectric = X5R
Tolerance = ±20%
Dimensions = 3.2 x 1.6 x 1.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.6mm
Series = M
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 220µF
Voltage = 2.5V dc
Package/Case = 1206
Dielectric = X5R
Tolerance = ±20%
Dimensions = 3.2 x 1.6 x 1.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.6mm
Series = M
Delivery on production packaging - Reel. This product is non-returnable.
Manufacturer: Taiyo Yuden
Win Source Part Number: 1329528-PMK316BBJ227
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: SMPS Filtering
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 2.5V
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: PMK316BBJ227MLT,587-
Base Product Number: PMK316B
RoHS Status: ROHS3 Compliant
220µF ±20% 2.5V Ceramic Capacitor X5R 1206 (3216 Metric)
220µF ±20% 2.5V Ceramic Capacitor X5R 1206 (3216 Metric)
220µF ±20% 2.5V Ceramic Capacitor X5R 1206 (3216 Metric)
CAP CER 220UF 2.5V X5R 1206
RS Components, Ltd. | Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 1034176 | 1329528-PMK316BBJ227ML-T | 587-4342-2-ND | 587-4342-6-ND | PMK316BBJ227ML-T |
Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | |
Technology | Multilayer | Single-Layer | |||
Capacitance Type | Fixed | Fixed | |||
Electrostatic Capacitors | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |