CAPACITOR, ELECTRIC DOUBLE LAYER, 3.3V, 70000uF, SURFACE MOUNT, HALOGEN FREE AND ROHS COMPLIANT Product overview: PAS414HR-VA5R from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 70000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3V, 70000uF, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-PAS414HR-VA5R can be used for catalog matching and distributor lookup.
60mF (EDLC) Supercapacitor 3.3V Coin, Wide Terminals - Same Sides 80Ohm
CAPACITOR,0.06F, 3.3V, 80 OHM, 4.8MM COIN, FULL REEL; Capacitance:60000µF;
CAP 60MF 3.3V SURFACE MNT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-PAS414HR-VA5R | 587-2158-2-ND | 90R9901 | PAS414HR-VA5R |
| Product Name | SMD 3.3V 70000uF Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor,0.06F, 3.3V, 80 Ohm, 4.8Mm Coin, Full Reel; Capacitance Taiyo Yuden | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Solder | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | |
| Capacitance Range | 60000 microF | 60000 microF | 60000 microF | 60000 microF |
| WVDC | 3.3 volts | 3.3 volts | 3.3 volts |