Taiyo Yuden Co., Ltd. Fixed Inductors NS10145T6R8NNVV

Description
6.8µH Shielded Wirewound Inductor 4.22A 27.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 4.22A 27.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-NS10145T6R8NNVVTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 4.22A 27.6mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.22A 27.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 6.8Uh, Shlded, 4.22A; Inductance Taiyo Yuden - 95AJ6788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 6.8Uh, Shlded, 4.22A; Inductance Taiyo Yuden
95AJ6788
Inductor, Aec-Q200, 6.8Uh, Shlded, 4.22A; Inductance Taiyo Yuden 95AJ6788
INDUCTOR, AEC-Q200, 6.8UH, SHLDED, 4.22A; Inductance:6.8µH; RMS Current (Irms):4.22A; Inductor Construction:Shielde d; Saturation Current (Isat):5.05A; Product Range:NS Series; DC Resistance Max:0.0276ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 6.8UH, SHLDED, 4.22A; Inductance:6.8µH; RMS Current (Irms):4.22A; Inductor Construction:Shielded; Saturation Current (Isat):5.05A; Product Range:NS Series; DC Resistance Max:0.0276ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-NS10145T6R8NNVVTR-ND 95AJ6788
Product Name Fixed Inductors Inductor, Aec-Q200, 6.8Uh, Shlded, 4.22A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details