Taiyo Yuden Co., Ltd. Fixed Inductors NS10145T470MNV8

Description
47µH Shielded Wirewound Inductor 1.5A 156mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.5A 156mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-NS10145T470MNV8TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 1.5A 156mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.5A 156mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, Shielded, 1.5A; Inductance Taiyo Yuden - 95AJ6783 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 1.5A; Inductance Taiyo Yuden
95AJ6783
Inductor, 47Uh, Shielded, 1.5A; Inductance Taiyo Yuden 95AJ6783
INDUCTOR, 47UH, SHIELDED, 1.5A; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:NS Series; DC Resistance Max:0.156ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 1.5A; Inductance:47µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:NS Series; DC Resistance Max:0.156ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-NS10145T470MNV8TR-ND 95AJ6783
Product Name Fixed Inductors Inductor, 47Uh, Shielded, 1.5A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details