Manufacturer: Taiyo Yuden
Win Source Part Number: 929368-NS10145T3R3NN
Series: NS
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 12mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 587-3128-6, 587-3128-2, 587-3128-1, LM NS 10145T 3R3NNA
SMD Power Inductor, 3.3uH, 6.1A, Ferrite, Shielded Product overview: NS10145T3R3NNA from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 6.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 6.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NS10145T3R3NNA can be used for catalog matching and distributor lookup.
3.3µH Shielded Wirewound Inductor 6.1A 12mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 6.1A 12mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 6.1A 12mOhm Max Nonstandard
FIXED IND 3.3UH 6.1A 12 MOHM SMD
INDUCTOR, SHIELDED, 3.3UH, 7.33A, SMD; Inductance:3.3µH; RMS Current (Irms):6.1A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 3.3UH, 7.33A, SMD; Inductance:3.3µH; RMS Current (Irms):6.1A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 929368-NS10145T3R3NNA | 71-NS10145T3R3NNA | 587-3128-1-ND | NS10145T3R3NNA | 82T8465 |
| Product Name | Fixed Inductors - NS10145T3R3NNA | SMD 3.3uH 6.1A Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 3.3Uh, 7.33A, Smd; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH |