Taiyo Yuden Co., Ltd. Fixed Inductors NS10145T152MNV8

Description
1.5mH Shielded Wirewound Inductor 270mA 4.44Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.5mH Shielded Wirewound Inductor 270mA 4.44Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-NS10145T152MNV8TR-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Shielded Wirewound Inductor 270mA 4.44Ohm Max Nonstandard

1.5mH Shielded Wirewound Inductor 270mA 4.44Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Mh, Shielded, 0.27A; Inductance Taiyo Yuden - 95AJ6767 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Mh, Shielded, 0.27A; Inductance Taiyo Yuden
95AJ6767
Inductor, 1.5Mh, Shielded, 0.27A; Inductance Taiyo Yuden 95AJ6767
INDUCTOR, 1.5MH, SHIELDED, 0.27A; Inductance:1.5mH; RMS Current (Irms):270mA; Inductor Construction:Shielde d; Saturation Current (Isat):360mA; Product Range:NS Series; DC Resistance Max:4.44ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5MH, SHIELDED, 0.27A; Inductance:1.5mH; RMS Current (Irms):270mA; Inductor Construction:Shielded; Saturation Current (Isat):360mA; Product Range:NS Series; DC Resistance Max:4.44ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-NS10145T152MNV8TR-ND 95AJ6767
Product Name Fixed Inductors Inductor, 1.5Mh, Shielded, 0.27A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details