Taiyo Yuden Co., Ltd. Fixed Inductors NS10145T151MNVV

Description
150µH Shielded Wirewound Inductor 860mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 860mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-NS10145T151MNVVTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 860mA 420mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 860mA 420mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 150Uh, Shlded, 0.86A; Inductance Taiyo Yuden - 95AJ6764 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 150Uh, Shlded, 0.86A; Inductance Taiyo Yuden
95AJ6764
Inductor, Aec-Q200, 150Uh, Shlded, 0.86A; Inductance Taiyo Yuden 95AJ6764
INDUCTOR, AEC-Q200, 150UH, SHLDED, 0.86A; Inductance:150µH; RMS Current (Irms):860mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.11A; Product Range:NS Series; DC Resistance Max:0.42ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 150UH, SHLDED, 0.86A; Inductance:150µH; RMS Current (Irms):860mA; Inductor Construction:Shielded; Saturation Current (Isat):1.11A; Product Range:NS Series; DC Resistance Max:0.42ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-NS10145T151MNVVTR-ND 95AJ6764
Product Name Fixed Inductors Inductor, Aec-Q200, 150Uh, Shlded, 0.86A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers