Taiyo Yuden Co., Ltd. Fixed Inductors NS10145T101MNV8

Description
100µH Shielded Wirewound Inductor 1.1A 276mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.1A 276mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-NS10145T101MNV8TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 1.1A 276mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.1A 276mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-NS10145T101MNV8CT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 1.1A 276mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.1A 276mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-NS10145T101MNV8DKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 1.1A 276mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.1A 276mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 100Uh, Shielded, 1.1A; Inductance Taiyo Yuden - 95AJ6759 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Shielded, 1.1A; Inductance Taiyo Yuden
95AJ6759
Inductor, 100Uh, Shielded, 1.1A; Inductance Taiyo Yuden 95AJ6759
INDUCTOR, 100UH, SHIELDED, 1.1A; Inductance:100µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:NS Series; DC Resistance Max:0.276ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, SHIELDED, 1.1A; Inductance:100µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:NS Series; DC Resistance Max:0.276ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-NS10145T101MNV8TR-ND 95AJ6759
Product Name Fixed Inductors Inductor, 100Uh, Shielded, 1.1A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0024 microH
View Details
2 suppliers
Leaded Inductors - 1670282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 400 microH
View Details
0402DF Ferrite Chip Inductors - 0402DF-271 0402DF-271XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details