Taiyo Yuden Co., Ltd. Fixed Inductors NRV3012T100MV

Description
10µH Shielded Wirewound Inductor 640mA 470mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 640mA 470mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-NRV3012T100MVTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-NRV3012T100MVTR-ND
Fixed Inductors 587-NRV3012T100MVTR-ND
10µH Shielded Wirewound Inductor 640mA 470mOhm Nonstandard

10µH Shielded Wirewound Inductor 640mA 470mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-NRV3012T100MVDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 640mA 470mOhm Nonstandard

10µH Shielded Wirewound Inductor 640mA 470mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-NRV3012T100MVCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-NRV3012T100MVCT-ND
Fixed Inductors 587-NRV3012T100MVCT-ND
10µH Shielded Wirewound Inductor 640mA 470mOhm Nonstandard

10µH Shielded Wirewound Inductor 640mA 470mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 587-NRV3012T100MVTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers