The product is a shielded SMD inductor with an inductance value of 4.7OºH and a tolerance of ±20%. It is designed for applications requiring a rated current of 1.7A, with a saturation current of 2A. The inductor features a maximum DC resistance of 0.084Ω and an average DC resistance of 0.07Ω. It operates effectively within a temperature range of -40°C to 125°C and has a self-resonant frequency of at least 35MHz. This component is AEC-Q200 qualified, making it suitable for automotive and industrial applications. The inductor is RoHS compliant and halogen-free, and it is packaged in standard tape with a minimum quantity of 3500 pieces.
4.7µH Shielded Wirewound Inductor 1.7A 84mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.7A 84mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.7A 84mOhm Max Nonstandard
4.7uH Shielded Power Inductor, 1.7A, 84mR DCR, Ferrite, SMD Product overview: NRS4018T4R7MDGJV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRS4018T4R7MDGJV can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 4.7UH, 20%, 1.7A, SMD; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 4.7UH, 20%, 1.7A, SMD; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde
FIXED IND 4.7UH 1.7A 84 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-3578-2-ND | 71-NRS4018T4R7MDGJV | 29X7718 | NRS4018T4R7MDGJV |
| Product Name | Fixed Inductors | SMD 4.7uH 1.7A Inductor and Choke | Inductor, Shielded, 4.7Uh, 20%, 1.7A, Smd; Inductance Taiyo Yuden | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |