Taiyo Yuden Co., Ltd. Fixed Inductors NRH3010T150MNV

Description
15µH Shielded Wirewound Inductor 450mA 660mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 450mA 660mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NRH3010T150MNV-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NRH3010T150MNV-ND
Fixed Inductors NRH3010T150MNV-ND
15µH Shielded Wirewound Inductor 450mA 660mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 450mA 660mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NRH3010T150MNV-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details