Taiyo Yuden Co., Ltd. Fixed Inductors - NRG4026T470M NRG4026T470M

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1232076-NRG4026T470M Series: NRG Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -25°C ~ 120°C Package: Nonstandard Current Rating: 650mA Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 410mA Frequency - Self Resonant: 6MHz Test Frequency: 100kHz Size: 0.157" L x 0.157" W (4.00mm x 4.00mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Manufacturer Homepage: www.t-yuden.com/ Height - Seated (Maximum): 0.102" (2.60mm) Alternative Parts (Cross-Reference): ASPI-4030S-470M-T; ASPI-4030S-510M-T; ASPI-4030S-470N-T; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1232076-NRG4026T470M Series: NRG Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -25°C ~ 120°C Package: Nonstandard Current Rating: 650mA Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 410mA Frequency - Self Resonant: 6MHz Test Frequency: 100kHz Size: 0.157" L x 0.157" W (4.00mm x 4.00mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Manufacturer Homepage: www.t-yuden.com/ Height - Seated (Maximum): 0.102" (2.60mm) Alternative Parts (Cross-Reference): ASPI-4030S-470M-T; ASPI-4030S-510M-T; ASPI-4030S-470N-T; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NRG4026T470M
1232076-NRG4026T470M
Fixed Inductors - NRG4026T470M 1232076-NRG4026T470M
Manufacturer: Taiyo Yuden Win Source Part Number: 1232076-NRG4026T470M Series: NRG Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -25°C ~ 120°C Package: Nonstandard Current Rating: 650mA Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 410mA Frequency - Self Resonant: 6MHz Test Frequency: 100kHz Size: 0.157" L x 0.157" W (4.00mm x 4.00mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Manufacturer Homepage: www.t-yuden.com/ Height - Seated (Maximum): 0.102" (2.60mm) Alternative Parts (Cross-Reference): ASPI-4030S-470M-T; ASPI-4030S-510M-T; ASPI-4030S-470N-T; Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Taiyo Yuden
Win Source Part Number: 1232076-NRG4026T470M
Series: NRG
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -25°C ~ 120°C
Package: Nonstandard
Current Rating: 650mA
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 410mA
Frequency - Self Resonant: 6MHz
Test Frequency: 100kHz
Size: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm
Manufacturer Homepage: www.t-yuden.com/
Height - Seated (Maximum): 0.102" (2.60mm)
Alternative Parts (Cross-Reference): ASPI-4030S-470M-T; ASPI-4030S-510M-T; ASPI-4030S-470N-T;
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 587-2381-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2381-2-ND
Fixed Inductors 587-2381-2-ND
47µH Shielded Wirewound Inductor 650mA 300mOhm Nonstandard

47µH Shielded Wirewound Inductor 650mA 300mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1232076-NRG4026T470M 587-2381-2-ND
Product Name Fixed Inductors - NRG4026T470M Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data