Taiyo Yuden Co., Ltd. Fixed Inductors NR8040T680M

Description
68µH Shielded Wirewound Inductor 1.1A 299mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.1A 299mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2637-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2637-1-ND
Fixed Inductors 587-2637-1-ND
68µH Shielded Wirewound Inductor 1.1A 299mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.1A 299mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2637-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2637-6-ND
Fixed Inductors 587-2637-6-ND
68µH Shielded Wirewound Inductor 1.1A 299mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.1A 299mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2637-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2637-2-ND
Fixed Inductors 587-2637-2-ND
68µH Shielded Wirewound Inductor 1.1A 299mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.1A 299mOhm Max Nonstandard

Buy Now Datasheet
SMD 68uH 1.1A Inductor and Choke - 71-NR8040T680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68uH 1.1A Inductor and Choke
71-NR8040T680M
SMD 68uH 1.1A Inductor and Choke 71-NR8040T680M
68uH Shielded Power Inductor, Ferrite, 1.1A, 299mR DCR, SMD Product overview: NR8040T680M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR8040T680M can be used for catalog matching and distributor lookup.

68uH Shielded Power Inductor, Ferrite, 1.1A, 299mR DCR, SMD Product overview: NR8040T680M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR8040T680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 68Uh, 1.2A, Smd; Inductance Taiyo Yuden - 24T3476 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 1.2A, Smd; Inductance Taiyo Yuden
24T3476
Inductor, Shielded, 68Uh, 1.2A, Smd; Inductance Taiyo Yuden 24T3476
INDUCTOR, SHIELDED, 68UH, 1.2A, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:NR Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 1.2A, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:NR Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2637-1-ND 71-NR8040T680M 24T3476
Product Name Fixed Inductors SMD 68uH 1.1A Inductor and Choke Inductor, Shielded, 68Uh, 1.2A, Smd; Inductance Taiyo Yuden
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details