Taiyo Yuden Co., Ltd. Fixed Inductors NR6028T330M

Description
33µH Shielded Wirewound Inductor 1.1A 286mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.1A 286mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2631-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2631-6-ND
Fixed Inductors 587-2631-6-ND
33µH Shielded Wirewound Inductor 1.1A 286mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.1A 286mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2631-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2631-2-ND
Fixed Inductors 587-2631-2-ND
33µH Shielded Wirewound Inductor 1.1A 286mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.1A 286mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2631-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2631-1-ND
Fixed Inductors 587-2631-1-ND
33µH Shielded Wirewound Inductor 1.1A 286mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.1A 286mOhm Max Nonstandard

Buy Now Datasheet
SMD 33uH 1.1A Inductor and Choke - 71-NR6028T330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33uH 1.1A Inductor and Choke
71-NR6028T330M
SMD 33uH 1.1A Inductor and Choke 71-NR6028T330M
33uH 1.1A Shielded Ferrite Power Inductor, SMD Product overview: NR6028T330M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6028T330M can be used for catalog matching and distributor lookup.

33uH 1.1A Shielded Ferrite Power Inductor, SMD Product overview: NR6028T330M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6028T330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 33Uh, 1.1A, Smd; Inductance Taiyo Yuden - 84R6440 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 1.1A, Smd; Inductance Taiyo Yuden
84R6440
Inductor, Shielded, 33Uh, 1.1A, Smd; Inductance Taiyo Yuden 84R6440
INDUCTOR, SHIELDED, 33UH, 1.1A, SMD; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:NR Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 1.1A, SMD; Inductance:33µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:NR Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2631-6-ND 71-NR6028T330M 84R6440
Product Name Fixed Inductors SMD 33uH 1.1A Inductor and Choke Inductor, Shielded, 33Uh, 1.1A, Smd; Inductance Taiyo Yuden
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details