Manufacturer: Taiyo Yuden
Win Source Part Number: 887542-NR6012T220M
Series: NR
Operating Temperature Range: -25°C ~ 120°C
Features: 22 µH Shielded Wirewound Inductor 630 mA 530mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 587-1708-1, 587-1708-2
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.63A 0.53Ohm DCR 2424 T/R Product overview: NR6012T220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 0.63A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6012T220M can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 887542-NR6012T220M | 71-NR6012T220M |
| Product Name | Fixed Inductors - NR6012T220M | 22uH 100KHz 0.63A Inductor and Choke |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Ferrite |