Taiyo Yuden Co., Ltd. 22uH 1KHz 0.9A Inductor and Choke NP06DB220M

Description
Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 0.9A 0.16Ohm DCR T/R Product overview: NP06DB220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NP06DB220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 0.9A 0.16Ohm DCR T/R Product overview: NP06DB220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NP06DB220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22uH 1KHz 0.9A Inductor and Choke - 71-NP06DB220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 1KHz 0.9A Inductor and Choke
71-NP06DB220M
22uH 1KHz 0.9A Inductor and Choke 71-NP06DB220M
Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 0.9A 0.16Ohm DCR T/R Product overview: NP06DB220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NP06DB220M can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 0.9A 0.16Ohm DCR T/R Product overview: NP06DB220M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NP06DB220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NP06DB220M
790766-NP06DB220M
Fixed Inductors - NP06DB220M 790766-NP06DB220M
Manufacturer: Taiyo Yuden Win Source Part Number: 790766-NP06DB220M Series: NP Packaging: Reel package Operating Temperature Range: -25°C ~ 105°C Package: Nonstandard Current Rating: 1.1A Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Frequency - Self Resonant: 13MHz Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: NP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 170 mOhm Max Dimension: 0.295" L x 0.287" W (7.50mm x 7.30mm) Height - Seated (Maximum): 0.126" (3.20mm) Introduction Date: September 17, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Taiyo Yuden
Win Source Part Number: 790766-NP06DB220M
Series: NP
Packaging: Reel package
Operating Temperature Range: -25°C ~ 105°C
Package: Nonstandard
Current Rating: 1.1A
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Frequency - Self Resonant: 13MHz
Test Frequency: 1kHz
Part Status: Obsolete(EOL)
Family Name: NP
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 170 mOhm Max
Dimension: 0.295" L x 0.287" W (7.50mm x 7.30mm)
Height - Seated (Maximum): 0.126" (3.20mm)
Introduction Date: September 17, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NP06DB220M 790766-NP06DB220M
Product Name 22uH 1KHz 0.9A Inductor and Choke Fixed Inductors - NP06DB220M
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data