Taiyo Yuden Co., Ltd. 1000uH 1KHz 0.12A Inductor and Choke NP06DB102M

Description
Inductor Power Shielded Wirewound 1000uH 20% 1KHz Ferrite 0.12A 7.1Ohm DCR T/R Product overview: NP06DB102M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 1KHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 1KHz, 0.12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NP06DB102M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1000uH 20% 1KHz Ferrite 0.12A 7.1Ohm DCR T/R Product overview: NP06DB102M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 1KHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 1KHz, 0.12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NP06DB102M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000uH 1KHz 0.12A Inductor and Choke - 71-NP06DB102M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000uH 1KHz 0.12A Inductor and Choke
71-NP06DB102M
1000uH 1KHz 0.12A Inductor and Choke 71-NP06DB102M
Inductor Power Shielded Wirewound 1000uH 20% 1KHz Ferrite 0.12A 7.1Ohm DCR T/R Product overview: NP06DB102M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 1KHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 1KHz, 0.12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NP06DB102M can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1000uH 20% 1KHz Ferrite 0.12A 7.1Ohm DCR T/R Product overview: NP06DB102M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 1KHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 1KHz, 0.12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NP06DB102M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1022274-NP06DB102M
Inductors, Coils, Chokes - Fixed Inductors 1022274-NP06DB102M
Win Source Part Number: 1022274-NP06DB102M Category: Inductors, Coils, Chokes>Fixed Inductors Series: N, P Type Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.126" (3.20mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 2.1MHz Package / Case: Nonstandard DC Resistance (DCR): 8.2Ohm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.295" L x 0.287" W (7.50mm x 7.30mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 160 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Taiyo Yuden Other Names: LM NP06D B102M,NPO6DB102M Product Status: Obsolete

Win Source Part Number: 1022274-NP06DB102M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: N, P Type
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1 mH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 2.1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 8.2Ohm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.295" L x 0.287" W (7.50mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Taiyo Yuden
Other Names: LM NP06D B102M,NPO6DB102M
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NP06DB102M 1022274-NP06DB102M
Product Name 1000uH 1KHz 0.12A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Range 1000 microH 1000 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details