CAP CER 5.6PF 25V C0H 0201
CAP CER 5.6PF 25V C0H 0201
CAP CER 5.6PF 25V C0H 0201
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-MSAST063SCH5R6CFNA01DKR-ND | 587-MSAST063SCH5R6CFNA01TR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 25 volts | 25 volts |