Taiyo Yuden Co., Ltd. Ceramic Capacitors MSAST042SCG9R6BWNA01

Description
CAP CER 9.6PF 25V C0G/NP0 01005
Request a Quote Datasheet
Description
CAP CER 9.6PF 25V C0G/NP0 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSAST042SCG9R6BWNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 9.6PF 25V C0G/NP0 01005

CAP CER 9.6PF 25V C0G/NP0 01005

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MSAST042SCG9R6BWNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSAST042SCG9R6BWNA01
Capacitors - Ceramic Capacitors MSAST042SCG9R6BWNA01
CAP CER 9.6PF 25V C0G/NP0 01005

CAP CER 9.6PF 25V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 587-MSAST042SCG9R6BWNA01TR-ND MSAST042SCG9R6BWNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers