Taiyo Yuden Co., Ltd. Ceramic Capacitors MSAST021SCG8R7DWNA01

Description
CAP CER 8.7PF 25V C0G/CG 08004
Request a Quote Datasheet
Description
CAP CER 8.7PF 25V C0G/CG 08004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSAST021SCG8R7DWNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8.7PF 25V C0G/CG 08004

CAP CER 8.7PF 25V C0G/CG 08004

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MSAST021SCG8R7DWNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSAST021SCG8R7DWNA01
Capacitors - Ceramic Capacitors MSAST021SCG8R7DWNA01
CAP CER 8.7PF 25V C0G/CG 08004

CAP CER 8.7PF 25V C0G/CG 08004

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 587-MSAST021SCG8R7DWNA01TR-ND MSAST021SCG8R7DWNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
WVAC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details