Taiyo Yuden Co., Ltd. Ceramic Capacitors MSAST021SCG5R9CWNA01

Description
CAP CER 5.9PF 25V C0G/NP0 008004
Request a Quote Datasheet
Description
CAP CER 5.9PF 25V C0G/NP0 008004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSAST021SCG5R9CWNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.9PF 25V C0G/NP0 008004

CAP CER 5.9PF 25V C0G/NP0 008004

Buy Now Datasheet
Ceramic Capacitors - MSAST021SCG5R9CWNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MSAST021SCG5R9CWNA01
Ceramic Capacitors MSAST021SCG5R9CWNA01
CAP CER 5.9PF 25V C0G/NP0 008004

CAP CER 5.9PF 25V C0G/NP0 008004

Supplier's Site
Capacitors - Ceramic Capacitors - MSAST021SCG5R9CWNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSAST021SCG5R9CWNA01
Capacitors - Ceramic Capacitors MSAST021SCG5R9CWNA01
CAP CER 5.9PF 25V C0G/NP0 008004

CAP CER 5.9PF 25V C0G/NP0 008004

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-MSAST021SCG5R9CWNA01TR-ND MSAST021SCG5R9CWNA01 MSAST021SCG5R9CWNA01
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details