Taiyo Yuden Co., Ltd. Ceramic Capacitors MSAST021SCG5R7CWNA01

Description
CAP CER 5.7PF 25V C0G/NP0 008004
Request a Quote Datasheet
Description
CAP CER 5.7PF 25V C0G/NP0 008004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSAST021SCG5R7CWNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.7PF 25V C0G/NP0 008004

CAP CER 5.7PF 25V C0G/NP0 008004

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MSAST021SCG5R7CWNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSAST021SCG5R7CWNA01
Capacitors - Ceramic Capacitors MSAST021SCG5R7CWNA01
CAP CER 5.7PF 25V C0G/NP0 008004

CAP CER 5.7PF 25V C0G/NP0 008004

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 587-MSAST021SCG5R7CWNA01TR-ND MSAST021SCG5R7CWNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C1206C473K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers