Taiyo Yuden Co., Ltd. Ceramic Capacitors MSAST021SCG040BWNA01

Description
CAP CER 4PF 25V C0G/NP0 008004
Request a Quote Datasheet
Description
CAP CER 4PF 25V C0G/NP0 008004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSAST021SCG040BWNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4PF 25V C0G/NP0 008004

CAP CER 4PF 25V C0G/NP0 008004

Buy Now Datasheet
Ceramic Capacitors - MSAST021SCG040BWNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MSAST021SCG040BWNA01
Ceramic Capacitors MSAST021SCG040BWNA01
CAP CER 4PF 25V C0G/NP0 008004

CAP CER 4PF 25V C0G/NP0 008004

Supplier's Site
Capacitors - Ceramic Capacitors - MSAST021SCG040BWNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSAST021SCG040BWNA01
Capacitors - Ceramic Capacitors MSAST021SCG040BWNA01
CAP CER 4PF 25V C0G/NP0 008004

CAP CER 4PF 25V C0G/NP0 008004

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-MSAST021SCG040BWNA01TR-ND MSAST021SCG040BWNA01 MSAST021SCG040BWNA01
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details