Taiyo Yuden Co., Ltd. Ceramic Capacitors MSASS31QHB7682MTNA01

Description
CAP CER 6800PF 630V X7R 1206
Request a Quote Datasheet
Description
CAP CER 6800PF 630V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSASS31QHB7682MTNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 630V X7R 1206

CAP CER 6800PF 630V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MSASS31QHB7682MTNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSASS31QHB7682MTNA01
Capacitors - Ceramic Capacitors MSASS31QHB7682MTNA01
CAP CER 6800PF 630V X7R 1206

CAP CER 6800PF 630V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 587-MSASS31QHB7682MTNA01TR-ND MSASS31QHB7682MTNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 380LX102M160A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers