Taiyo Yuden Co., Ltd. Ceramic Capacitors MSASH168SB7333MTNA01

Description
CAP CER 0.033UF 100V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.033UF 100V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSASH168SB7333MTNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 100V X7R 0603

CAP CER 0.033UF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 587-MSASH168SB7333MTNA01CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 100V X7R 0603

CAP CER 0.033UF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 587-MSASH168SB7333MTNA01DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 100V X7R 0603

CAP CER 0.033UF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - MSASH168SB7333MTNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MSASH168SB7333MTNA01
Ceramic Capacitors MSASH168SB7333MTNA01
CAP CER 0.033UF 100V X7R 0603

CAP CER 0.033UF 100V X7R 0603

Supplier's Site
Capacitors - Ceramic Capacitors - MSASH168SB7333MTNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSASH168SB7333MTNA01
Capacitors - Ceramic Capacitors MSASH168SB7333MTNA01
CAP CER 0.033UF 100V X7R 0603

CAP CER 0.033UF 100V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 587-MSASH168SB7333MTNA01TR-ND 587-MSASH168SB7333MTNA01DKR-ND MSASH168SB7333MTNA01 MSASH168SB7333MTNA01
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details