CAP CER 9PF 100V C0G/NP0 0402
CAP CER 9PF 100V C0G/NP0 0402
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-MSASH105SCG090DFNA01TR-ND | MSASH105SCG090DFNA01 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 100 volts | 100 volts |