Taiyo Yuden Co., Ltd. Ceramic Capacitors MSASE063SB5103MFNA01

Description
CAP CER 10000PF 16V X5R 0201
Request a Quote Datasheet
Description
CAP CER 10000PF 16V X5R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSASE063SB5103MFNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 16V X5R 0201

CAP CER 10000PF 16V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - MSASE063SB5103MFNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MSASE063SB5103MFNA01
Ceramic Capacitors MSASE063SB5103MFNA01
CAP CER 10000PF 16V X5R 0201

CAP CER 10000PF 16V X5R 0201

Supplier's Site
Capacitors - Ceramic Capacitors - MSASE063SB5103MFNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSASE063SB5103MFNA01
Capacitors - Ceramic Capacitors MSASE063SB5103MFNA01
CAP CER 10000PF 16V X5R 0201

CAP CER 10000PF 16V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-MSASE063SB5103MFNA01TR-ND MSASE063SB5103MFNA01 MSASE063SB5103MFNA01
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details