CAP CER 0.33UF 50V X7S 0805
CAP CER 0.33UF 50V X7S 0805
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-MMASU21GBC7334MTCA01TR-ND | MMASU21GBC7334MTCA01 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 20 (+/- %) |