CAP CER 3.9PF 250V C0G/CG 0805
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 587-MMARQ219SCG3R9CTRA18TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 250 volts |