Taiyo Yuden Co., Ltd. Speakers MLS23070-2100-06

Description
General Purpose Speaker 500Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 587-1424-ND - DigiKey
Thief River Falls, MN, United States
Speakers
587-1424-ND
Speakers 587-1424-ND
General Purpose Speaker 500Hz ~ 10kHz Top Round

General Purpose Speaker 500Hz ~ 10kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 587-1424-ND
Product Name Speakers
Resonance Frequency 1050 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speaker - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
 - 4318541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 80 watts
Impedance 8 ohms
Frequency Response 47 to 7000 Hz
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Home Audio, In-Ceiling Speaker - VSi 580 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to ? watts
View Details