Taiyo Yuden Co., Ltd. Ceramic Capacitors MLASU063SB7151MFNA01

Description
CAP CER 150PF 50V X7R 0201
Request a Quote Datasheet
Description
CAP CER 150PF 50V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MLASU063SB7151MFNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 150PF 50V X7R 0201

CAP CER 150PF 50V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - MLASU063SB7151MFNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MLASU063SB7151MFNA01
Ceramic Capacitors MLASU063SB7151MFNA01
CAP CER 150PF 50V X7R 0201

CAP CER 150PF 50V X7R 0201

Supplier's Site
Capacitors - Ceramic Capacitors - MLASU063SB7151MFNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MLASU063SB7151MFNA01
Capacitors - Ceramic Capacitors MLASU063SB7151MFNA01
CAP CER 150PF 50V X7R 0201

CAP CER 150PF 50V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-MLASU063SB7151MFNA01TR-ND MLASU063SB7151MFNA01 MLASU063SB7151MFNA01
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details