CAP CER 4.7UF 25V X5R 1210
CAP CER 4.7UF 25V X5R 1210
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-MLAST32NSB5475KTNA01TR-ND | MLAST32NSB5475KTNA01 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) |